Hubbell Electrical Products Flexible Cord/Cable Connector ZS309

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS309 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS309
Flexible Cord/Cable Connector ZS309
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.81 INCH DIA X 2.31 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 INCH NPT THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • COLOR BROWN
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS309
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602073R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2705222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2559 inch (4 to 6.5 mm)
View Details
Standard Straight-Through Cable Gland - 4221042 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details