Quiktron, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A cable whose job is to transmit just two or three octaves of audio information enjoys the most relaxed requirements of any interconnects in the system. Or does it? Long... | |
| A high quality BNC cable for video applications including CCTV, broadcast, studio, boardroom presentations, home theater, etc. Manufactured from 75 Ohm RG59/U dual shield coax cable (60% copper braid over... | |
| Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in... | |
|
15ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors -- 2203-40115-015
25ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors -- 2203-40116-025
35ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors -- 2203-40117-035
|
Audio/video installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in... |
| Choose Value Series and make the right choice to connect the HDMI® signal from your DVD player to your TV or projector. This quality-made cable delivers a crisp, clear audio/video... | |
| Component video cables bypass a TV's Y/C separator and color decoder, routing the color (Y/Pr/Pb) information directly into the TV's matrix decoder. By sending the pure DVD component video signal... | |
| Connect advanced performance gaming systems, DVD player, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from... | |
| Connect advanced performance gaming systems, DVD players, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from... | |
| Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. | |
| Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical digital... | |
| Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery... | |
| Connect your DVD player, satellite DVR, CD player or other device to your digital audio receiver with the SonicWave glass fiber optical cable, a must-have for any audio purist. Constructed... | |
| Connect your single channel audio equipment with this mono audio cable that carries the composite audio signal on your audio equipment. Fully molded connectors provide excellent strain relief. | |
| Digital Visual Interface (DVI) is the standard interface for high-performance connection between PCs and flat panel displays, CRT displays, projectors, and HDTV. This video cable is fully compliant with the... | |
| Don't let your interconnects be the weak link in your audio system chain! This audio cable offers excellent sound quality because its bonded construction design delivers a neat, easy connection... | |
| Enjoy all the detail, color and brightness you expect while delivering one s-video signal to two devices easily and inexpensively. Low loss dual 75 Ohm oxygen-free copper wire and a... | |
| Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. | |
| Extend the distance between stereo audio devices using the 3.5mm connection, such as CD players, stereos, speakers, PC/TV tuners and other audio devices. You'll enjoy lasting quality and excellent performance... | |
| Free up space between components by extending your mouse or keyboard cable. Each PS/2 cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded... | |
| Get superb performance for any installation! With its ultra-flexible jacket for easy installation, Velocity speaker cable offers precise sound quality for today's audio and home theater applications. This 12 AWG... | |
| Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum... | |
| Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper... | |
| Make the right choice to connect any source with composite audio (left/right), to your TV, monitor or a/v receiver. Ordinary "included in the box" audio cables often use low quality... | |
| Make the right choice to connect any video source with composite video to your VCR, DVD player, TV or other video equipment. This cost-conscious cable is made with higher quality... | |
| Make the right choice to connect any video source with s-video and composite audio (left/right), to your TV, monitor or a/v receiver. Ordinary "included in the box" s-video cables often... | |
| Make the right choice to connect the composite RCA-type video signal from your VCR, camcorder, TV or any other video-based component with RCA-type connectors. This low cost cable is quality-made... | |
| Make the right choice to connect your DVD player, satellite dish, camcorder, computer, hi-fi VCR or any source with composite audio (left/right) to your TV, monitor or a/v receiver. Ordinary... | |
| Make the right choice to connect your DVD player, VCR, camcorder or any source with composite audio (left/right) and video to your TV, monitor or a/v receiver. This low cost... | |
| Make the right choice to extend your composite audio (left/right) connection to your TV, monitor or a/v receiver. Ordinary "included in the box" audio cables often use low quality materials... | |
| Optical digital cables use light to transfer the signal; thus completely eliminating any chance for RFI, EMI or ground loop interference. Connect the Velocity TOSLINK cable to your DVD player,... | |
| Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to... | |
| Our audio y-adapter cable splits an audio signal or adapts from one connection to another to meet your application needs. This cost-effective cable is quality-made to deliver crisp, clear sound... | |
| Our s-video cable is constructed from high-quality multiple conductors that deliver high quality video images. Separate conductors carry the Y-component (Chrominance) separately from the C-component (Luminance), to provide higher resolution... | |
| Performing at the very highest level, the SonicWave audio interconnect flawlessly delivers the composite audio signal from the left and right channels to all audio and home theater components. Silver-plated... | |
| Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of both image and sound. This cable is ideal for system... | |
| Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and... | |
| RapidRun is known for its versatility, convenience and ease of installation. However, even the most experienced installers will run into hazards that damage or kink the cable during installation. Problems... | |
| RapidRun® Digital is designed to be the standard for in-wall digital audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for... | |
| Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6"... | |
| The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm... | |
| The 3.5mm stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks... | |
| The new Pro Series commercial grade CL2 cables offer true digital performance while meeting the highest standards in building code requirements for in-wall installations. Available for HDMI®, DVI and DVI+3.5mm... | |
| The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top... | |
| The SonicWave RF interconnect ensures your system performs at its best through advanced cable design, construction and materials. A silver-plated oxygen-free copper center conductor and nitrogen-foamed PE dielectric combine with... | |
| The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and... | |
| The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for... | |
| The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave... | |
| The Trulink 2-port monitor splitter is an excellent solution for distributing video across two displays. Create a simple digital signage application or use in a conference room or classroom to... | |
| The Velocity component video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Low loss 75 Ohm oxygen-free copper center... | |
| The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio... | |
| The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide... | |
| The Velocity HDMI cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v... | |
| The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets,... | |
| The Velocity video cable ensures vivid picture quality and maximum detail from your composite video sources. This cost-effective high-performance cable has a real performance advantage over cheap "included in the... | |
| This adapter will run a single separate 3.5mm audio cable outside the blue RapidRun Runner. Connect the blue runner to the blue adapter lead and to your choice of a... | |
| This adapter will run a single separate 3.5mm audio cable outside the yellow RapidRun Runner at the display side of the RapidRun system. Connect the yellow runner to the yellow... | |
| This adapter will run a single separate 3.5mm audio cable outside the yellow RapidRun Runner. Connect the adapter to the lead of the RapidRun wall plate. Connect the yellow runner... | |
| This cost-effective audio y-cable is an ideal solution for adapting your audio connections to meet your application needs. The dual conductor is shielded (26 AWG, spiral-wrapped copper shielded wire), which... | |
| This cost-effective wire provides maximum sound for your dollar. Clear PVC jacket with white marker enables easy polarity identification. The high strand count offers maximum flexibility for easier installations. For... | |
| This cost-effective, high quality cable is superior to most standard audio cables, and provides a crisp, clear sound. The dual conductor is 26 AWG 90% spiral-wrapped copper shielded wire to... | |
| This high performance analog audio y-cable is specifically designed to connect a single source to two load devices, or split a monophonic signal for connection to a stereo input. Silver-plated... | |
| This high performance analog audio y-cable is specifically designed to connect a single source to two load devices, or to split a monophonic signal for connection to a stereo input. | |
| This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions... | |
| This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2048... | |
| This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-I single link configuration provides enough bandwidth for resolutions up to 1600... | |
| This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-I single link configuration provides enough bandwidth for resolutions up to 2048... | |
| This SMART Whiteboard Extension Cable connects the projector on the boom of the whiteboard to the Extended Control Panel or ECP. It extends the distance of the ECP (Extended Control... | |
| This Velocity HDMI cable delivers a strong combination of performance and value, while two rotating joints allow each HDMI connector end to bend and rotate 180° around the molded connector... | |
| This Velocity y-cable delivers excellent sound quality for today's audio applications. Twisted pair, oxygen-free copper wire and foam dielectric reduce distortion to optimize audio clarity. The low-loss 100% spiral-wound oxygen-free... | |
| True high definition video cannot be accommodated in the analog domain on a single cable. Component video interconnects are the industry standard for delivering the full measure of performance. Our... | |
| Twisted pair oxygen-free copper wire and foamed PE dielectric are optimized to fight noise and hum, and deliver excellent sound quality and audio signal transmission. The cable's bonded construction is... | |
| Use this 1/4in to 1/4in cable to connect unbalanced line outputs to unbalanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum... | |
| Use this Tip/Ring/Sleeve (TRS) configuration cable to connect balanced line outputs to balanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum... | |
| Use this XLR to 1/4in cable to connect microphones and balanced sources to unbalanced inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum... | |
| Use this XLR to 1/4in cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil... | |
| Use this XLR to RCA cable to connect balanced line outputs to unbalanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum... | |
| Use this XLR to RCA cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil... | |
| Use this XLR to XLR cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil... | |
| Video installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in... | |
| When your s-video cable can't go the distance, this s-video y-cable is the answer. This cable will send the luminance (video) signal over one cable, and the chrominance (color) over... | |
| Why run all new cables for RS-232 control of your audio/video system, when you can use this easy adapter? The RapidRun RS-232 adapter leverages your DB9 or 3.5mm stereo audio... | |
| With this splitter cable, you can easily share video for presentations, store and tradeshow displays, and more. It splits the signal to provide simultaneous display of the same picture. Makes... |
| Next >> |