Quiktron, Inc. 1m SonicWave® HDMI® to DVI-D™ Digital Video Cable (3.2ft) 2103-40287-003

Description
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.
Description
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Suppliers

Company
Product
Description
Supplier Links
1m SonicWave® HDMI® to DVI-D™ Digital Video Cable (3.2ft) - 2103-40287-003 - Quiktron, Inc.
Albia, IA, USA
1m SonicWave® HDMI® to DVI-D™ Digital Video Cable (3.2ft)
2103-40287-003
1m SonicWave® HDMI® to DVI-D™ Digital Video Cable (3.2ft) 2103-40287-003
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection.
Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancing features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment.
Connector 1: HDMI Male
Connector 2: DVI-D Male
Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2103-40287-003
Product Name 1m SonicWave® HDMI® to DVI-D™ Digital Video Cable (3.2ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches - G125-MC22605L0-0900F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q268-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C20
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details