Quiktron, Inc. 25ft 3.5mm M/M Stereo Audio Cable 2206-40415-025

Description
The 3.5mm stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.
Description
The 3.5mm stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.

Suppliers

Company
Product
Description
Supplier Links
25ft 3.5mm M/M Stereo Audio Cable - 2206-40415-025 - Quiktron, Inc.
Albia, IA, USA
25ft 3.5mm M/M Stereo Audio Cable
2206-40415-025
25ft 3.5mm M/M Stereo Audio Cable 2206-40415-025
The 3.5mm stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.

The 3.5mm stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2206-40415-025
Product Name 25ft 3.5mm M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Standard and Mini Alligator Clips - 1029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details