Quiktron, Inc. 6ft Velocity™ S/PDIF Digital Audio Coax Cable 2211-29115-006

Description
The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and dual OFC braid shields protect against unwanted noise and interference. Robustly constructed molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.
Description
The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and dual OFC braid shields protect against unwanted noise and interference. Robustly constructed molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.

Suppliers

Company
Product
Description
Supplier Links
6ft Velocity™ S/PDIF Digital Audio Coax Cable - 2211-29115-006 - Quiktron, Inc.
Albia, IA, USA
6ft Velocity™ S/PDIF Digital Audio Coax Cable
2211-29115-006
6ft Velocity™ S/PDIF Digital Audio Coax Cable 2211-29115-006
The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and dual OFC braid shields protect against unwanted noise and interference. Robustly constructed molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.

The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and dual OFC braid shields protect against unwanted noise and interference.
Robustly constructed molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2211-29115-006
Product Name 6ft Velocity™ S/PDIF Digital Audio Coax Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details