Quiktron, Inc. 100ft SonicWave® S/PDIF Digital Audio Cable 2211-29729-100

Description
The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications! Connector 1: RCA Male Connector 2: RCA Male
Description
The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications! Connector 1: RCA Male Connector 2: RCA Male

Suppliers

Company
Product
Description
Supplier Links
100ft SonicWave® S/PDIF Digital Audio Cable - 2211-29729-100 - Quiktron, Inc.
Albia, IA, USA
100ft SonicWave® S/PDIF Digital Audio Cable
2211-29729-100
100ft SonicWave® S/PDIF Digital Audio Cable 2211-29729-100
The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications! Connector 1: RCA Male Connector 2: RCA Male

The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independent signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor.
A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms.
Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications!
Connector 1: RCA Male
Connector 2: RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2211-29729-100
Product Name 100ft SonicWave® S/PDIF Digital Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details