Quiktron, Inc. 15ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors 2203-40115-015

Description
Audio/video installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box. This cable is constructed from three 75 Ohm coaxial cables using 26 AWG center conductors and features a tinned copper braid that provides 92% coverage over a foil shield. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio/video performance. CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X. Always check with your local authority on building requirements to verify cable requirements before beginning any installation.
Description
Audio/video installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box. This cable is constructed from three 75 Ohm coaxial cables using 26 AWG center conductors and features a tinned copper braid that provides 92% coverage over a foil shield. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio/video performance. CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X. Always check with your local authority on building requirements to verify cable requirements before beginning any installation.

Suppliers

Company
Product
Description
Supplier Links
15ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors - 2203-40115-015 - Quiktron, Inc.
Albia, IA, USA
15ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors
2203-40115-015
15ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors 2203-40115-015
Audio/video installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box. This cable is constructed from three 75 Ohm coaxial cables using 26 AWG center conductors and features a tinned copper braid that provides 92% coverage over a foil shield. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio/video performance. CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X. Always check with your local authority on building requirements to verify cable requirements before beginning any installation.

Audio/video installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box.
This cable is constructed from three 75 Ohm coaxial cables using 26 AWG center conductors and features a tinned copper braid that provides 92% coverage over a foil shield. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio/video performance.
CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X.
Always check with your local authority on building requirements to verify cable requirements before beginning any installation.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2203-40115-015
Product Name 15ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details