Quiktron, Inc. 25ft 18 AWG Bulk Speaker Wire 2216-40528-025

Description
This cost-effective wire provides maximum sound for your dollar. Clear PVC jacket with white marker enables easy polarity identification. The high strand count offers maximum flexibility for easier installations. For the two 18 AWG conductors, each conductor is manufactured from 3 bundles of 24 copper strands. Cross section of the wire is 0.10in x 0.20in.
Description
This cost-effective wire provides maximum sound for your dollar. Clear PVC jacket with white marker enables easy polarity identification. The high strand count offers maximum flexibility for easier installations. For the two 18 AWG conductors, each conductor is manufactured from 3 bundles of 24 copper strands. Cross section of the wire is 0.10in x 0.20in.

Suppliers

Company
Product
Description
Supplier Links
25ft 18 AWG Bulk Speaker Wire - 2216-40528-025 - Quiktron, Inc.
Albia, IA, USA
25ft 18 AWG Bulk Speaker Wire
2216-40528-025
25ft 18 AWG Bulk Speaker Wire 2216-40528-025
This cost-effective wire provides maximum sound for your dollar. Clear PVC jacket with white marker enables easy polarity identification. The high strand count offers maximum flexibility for easier installations. For the two 18 AWG conductors, each conductor is manufactured from 3 bundles of 24 copper strands. Cross section of the wire is 0.10in x 0.20in.

This cost-effective wire provides maximum sound for your dollar. Clear PVC jacket with white marker enables easy polarity identification. The high strand count offers maximum flexibility for easier installations. For the two 18 AWG conductors, each conductor is manufactured from 3 bundles of 24 copper strands. Cross section of the wire is 0.10in x 0.20in.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2216-40528-025
Product Name 25ft 18 AWG Bulk Speaker Wire
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details