Quiktron, Inc. 12ft SonicWave® S-Video + RCA Stereo Audio Cable 2202-45441-012

Description
The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for s-video and twisted pair for audio) and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: One S-Video Male and Two RCA Male Connector 2: One S-Video Male and Two RCA Male
Description
The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for s-video and twisted pair for audio) and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: One S-Video Male and Two RCA Male Connector 2: One S-Video Male and Two RCA Male

Suppliers

Company
Product
Description
Supplier Links
12ft SonicWave® S-Video + RCA Stereo Audio Cable - 2202-45441-012 - Quiktron, Inc.
Albia, IA, USA
12ft SonicWave® S-Video + RCA Stereo Audio Cable
2202-45441-012
12ft SonicWave® S-Video + RCA Stereo Audio Cable 2202-45441-012
The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for s-video and twisted pair for audio) and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: One S-Video Male and Two RCA Male Connector 2: One S-Video Male and Two RCA Male

The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for s-video and twisted pair for audio) and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length!
Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component.
Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer.
SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver.
Connector 1: One S-Video Male and Two RCA Male
Connector 2: One S-Video Male and Two RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-45441-012
Product Name 12ft SonicWave® S-Video + RCA Stereo Audio Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details