Quiktron, Inc. 1.5ft SonicWave® One S-Video Male to Two BNC Coax Female Y-Cable 2202-40023-002

Description
When your s-video cable can't go the distance, this s-video y-cable is the answer. This cable will send the luminance (video) signal over one cable, and the chrominance (color) over another cable. Using this cable along with high quality BNC video cables will allow you to run s-video signals in excess of 50 feet with no noticeable signal loss. Individually shielded low-loss dual 75 Ohm silver-coated oxygen-free copper wire delivers the most accurate resolution and color. CU Shielding Technology™ provides three layers of shielding for maximum isolation from EMI/RFI; two 80%+ OFC copper braids and one 100% overlapped foil. Precision-machined 24k gold-plated connectors ensure superior fit, and long-lasting performance free from oxidation. Flexcable™ ultraflexible PVC jacket enables easy installation. Use with digital camcorders, satellite receivers, DVD players, or any s-video source. Connector 1: S-Video Male Connector 2: Two BNC Female
Description
When your s-video cable can't go the distance, this s-video y-cable is the answer. This cable will send the luminance (video) signal over one cable, and the chrominance (color) over another cable. Using this cable along with high quality BNC video cables will allow you to run s-video signals in excess of 50 feet with no noticeable signal loss. Individually shielded low-loss dual 75 Ohm silver-coated oxygen-free copper wire delivers the most accurate resolution and color. CU Shielding Technology™ provides three layers of shielding for maximum isolation from EMI/RFI; two 80%+ OFC copper braids and one 100% overlapped foil. Precision-machined 24k gold-plated connectors ensure superior fit, and long-lasting performance free from oxidation. Flexcable™ ultraflexible PVC jacket enables easy installation. Use with digital camcorders, satellite receivers, DVD players, or any s-video source. Connector 1: S-Video Male Connector 2: Two BNC Female

Suppliers

Company
Product
Description
Supplier Links
1.5ft SonicWave® One S-Video Male to Two BNC Coax Female Y-Cable - 2202-40023-002 - Quiktron, Inc.
Albia, IA, USA
1.5ft SonicWave® One S-Video Male to Two BNC Coax Female Y-Cable
2202-40023-002
1.5ft SonicWave® One S-Video Male to Two BNC Coax Female Y-Cable 2202-40023-002
When your s-video cable can't go the distance, this s-video y-cable is the answer. This cable will send the luminance (video) signal over one cable, and the chrominance (color) over another cable. Using this cable along with high quality BNC video cables will allow you to run s-video signals in excess of 50 feet with no noticeable signal loss. Individually shielded low-loss dual 75 Ohm silver-coated oxygen-free copper wire delivers the most accurate resolution and color. CU Shielding Technology™ provides three layers of shielding for maximum isolation from EMI/RFI; two 80%+ OFC copper braids and one 100% overlapped foil. Precision-machined 24k gold-plated connectors ensure superior fit, and long-lasting performance free from oxidation. Flexcable™ ultraflexible PVC jacket enables easy installation. Use with digital camcorders, satellite receivers, DVD players, or any s-video source. Connector 1: S-Video Male Connector 2: Two BNC Female

When your s-video cable can't go the distance, this s-video y-cable is the answer. This cable will send the luminance (video) signal over one cable, and the chrominance (color) over another cable. Using this cable along with high quality BNC video cables will allow you to run s-video signals in excess of 50 feet with no noticeable signal loss.
Individually shielded low-loss dual 75 Ohm silver-coated oxygen-free copper wire delivers the most accurate resolution and color. CU Shielding Technology™ provides three layers of shielding for maximum isolation from EMI/RFI; two 80%+ OFC copper braids and one 100% overlapped foil. Precision-machined 24k gold-plated connectors ensure superior fit, and long-lasting performance free from oxidation. Flexcable™ ultraflexible PVC jacket enables easy installation. Use with digital camcorders, satellite receivers, DVD players, or any s-video source.
Connector 1: S-Video Male
Connector 2: Two BNC Female

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-40023-002
Product Name 1.5ft SonicWave® One S-Video Male to Two BNC Coax Female Y-Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
8+8 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11605M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details