Quiktron, Inc. 50ft 3.5mm Right Angled M/M Stereo Audio Cable 2206-40587-050

Description
The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.
Description
The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.

Suppliers

Company
Product
Description
Supplier Links
50ft 3.5mm Right Angled M/M Stereo Audio Cable - 2206-40587-050 - Quiktron, Inc.
Albia, IA, USA
50ft 3.5mm Right Angled M/M Stereo Audio Cable
2206-40587-050
50ft 3.5mm Right Angled M/M Stereo Audio Cable 2206-40587-050
The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.

The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2206-40587-050
Product Name 50ft 3.5mm Right Angled M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details