Quiktron, Inc. 35ft Velocity™ S-Video Cable 2202-40458-035

Description
Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products. Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.
Description
Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products. Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.

Suppliers

Company
Product
Description
Supplier Links
35ft Velocity™ S-Video Cable - 2202-40458-035 - Quiktron, Inc.
Albia, IA, USA
35ft Velocity™ S-Video Cable
2202-40458-035
35ft Velocity™ S-Video Cable 2202-40458-035
Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products. Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.

Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality.
Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products.
Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-40458-035
Product Name 35ft Velocity™ S-Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details