This cost-effective, high quality cable is superior to most standard audio cables, and provides a crisp, clear sound. The dual conductor is 26 AWG 90% spiral-wrapped copper shielded wire to shield against EMI/RFI interference. The connectors are fully molded to provide excellent strain relief while gold terminals ensure long-lasting, corrosion-free connections. Use this cable to split a signal, or adapt from one connection to another.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2214-03177-001 |
| Product Name | 6in Value Series One RCA Mono Male to Two RCA Stereo Female Y-Cable |
| Cable Length | 0.5000 ft (1.52 dm) |