Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and brightness you expect from your audio/video components. Ideal for attaching cable boxes, VCRs, MSN TV or any video source with f-type outputs to any TV with matching f-type inputs.
Low loss 22 AWG steel center copper-clad wire and foam dielectric provide accurate picture resolution and color. A foil and braid shield protects against unwanted noise and interference. The 24K gold-plated heavy duty connectors ensure long-lasting, corrosion-free connections. The flexible PVC jacket enables easy installation while fully molded connectors provide excellent strain relief to keep your cable intact.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2204-29146-075 |
| Product Name | 75ft Value Series F-Type RG59 Composite Audio/Video Cable |
| Application | Audio; RF; Video |