Quiktron, Inc. 25ft PS/2 M/F Keyboard/Mouse Extension Cable 2207-40024-001

Description
Free up space between components by extending your mouse or keyboard cable. Each PS/2 cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded to ensure excellent strain relief and a clean, professional appearance.
Description
Free up space between components by extending your mouse or keyboard cable. Each PS/2 cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded to ensure excellent strain relief and a clean, professional appearance.

Suppliers

Company
Product
Description
Supplier Links
25ft PS/2 M/F Keyboard/Mouse Extension Cable - 2207-40024-001 - Quiktron, Inc.
Albia, IA, USA
25ft PS/2 M/F Keyboard/Mouse Extension Cable
2207-40024-001
25ft PS/2 M/F Keyboard/Mouse Extension Cable 2207-40024-001
Free up space between components by extending your mouse or keyboard cable. Each PS/2 cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded to ensure excellent strain relief and a clean, professional appearance.

Free up space between components by extending your mouse or keyboard cable. Each PS/2 cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded to ensure excellent strain relief and a clean, professional appearance.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2207-40024-001
Product Name 25ft PS/2 M/F Keyboard/Mouse Extension Cable
Application Computer; RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details