Quiktron, Inc. 6ft Velocity™ Mini-Coax F-Type Cable 2204-27227-006

Description
Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and baseboard. Low loss 75 Ohm pure copper center conductor wire and foam dielectric ensure optimum picture resolution and color. A braid shield provides a clear, noise-free, vivid picture while protecting against unwanted noise and interference. The fully-molded connectors attach to an ultra-flexible PVC jacket, provide excellent strain relief, and enable easy installation. Corrosion-resistant, precision-made, 24K gold-plated heavy-duty connectors ensure long-lasting, high-performance connections. Connector 1: One F-Type Male Connector 2: One F-Type Male
Description
Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and baseboard. Low loss 75 Ohm pure copper center conductor wire and foam dielectric ensure optimum picture resolution and color. A braid shield provides a clear, noise-free, vivid picture while protecting against unwanted noise and interference. The fully-molded connectors attach to an ultra-flexible PVC jacket, provide excellent strain relief, and enable easy installation. Corrosion-resistant, precision-made, 24K gold-plated heavy-duty connectors ensure long-lasting, high-performance connections. Connector 1: One F-Type Male Connector 2: One F-Type Male

Suppliers

Company
Product
Description
Supplier Links
Albia, IA, USA
6ft Velocity™ Mini-Coax F-Type Cable
2204-27227-006
6ft Velocity™ Mini-Coax F-Type Cable 2204-27227-006
Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and baseboard. Low loss 75 Ohm pure copper center conductor wire and foam dielectric ensure optimum picture resolution and color. A braid shield provides a clear, noise-free, vivid picture while protecting against unwanted noise and interference. The fully-molded connectors attach to an ultra-flexible PVC jacket, provide excellent strain relief, and enable easy installation. Corrosion-resistant, precision-made, 24K gold-plated heavy-duty connectors ensure long-lasting, high-performance connections. Connector 1: One F-Type Male Connector 2: One F-Type Male

Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and baseboard. Low loss 75 Ohm pure copper center conductor wire and foam dielectric ensure optimum picture resolution and color.
A braid shield provides a clear, noise-free, vivid picture while protecting against unwanted noise and interference. The fully-molded connectors attach to an ultra-flexible PVC jacket, provide excellent strain relief, and enable easy installation. Corrosion-resistant, precision-made, 24K gold-plated heavy-duty connectors ensure long-lasting, high-performance connections.
Connector 1: One F-Type Male
Connector 2: One F-Type Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2204-27227-006
Product Name 6ft Velocity™ Mini-Coax F-Type Cable
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 2000mm, Latches - G125-MC12605L4-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details