Quiktron, Inc. 6ft 75 Ohm BNC Cable 2207-40026-006

Description
A high quality BNC cable for video applications including CCTV, broadcast, studio, boardroom presentations, home theater, etc. Manufactured from 75 Ohm RG59/U dual shield coax cable (60% copper braid over foil) with a 22 AWG copper-covered steel center conductor. Finished with bright nickel-plated BNC connectors that have molded PVC strain relief to protect the cable from wear over time.
Description
A high quality BNC cable for video applications including CCTV, broadcast, studio, boardroom presentations, home theater, etc. Manufactured from 75 Ohm RG59/U dual shield coax cable (60% copper braid over foil) with a 22 AWG copper-covered steel center conductor. Finished with bright nickel-plated BNC connectors that have molded PVC strain relief to protect the cable from wear over time.

Suppliers

Company
Product
Description
Supplier Links
6ft 75 Ohm BNC Cable - 2207-40026-006 - Quiktron, Inc.
Albia, IA, USA
6ft 75 Ohm BNC Cable
2207-40026-006
6ft 75 Ohm BNC Cable 2207-40026-006
A high quality BNC cable for video applications including CCTV, broadcast, studio, boardroom presentations, home theater, etc. Manufactured from 75 Ohm RG59/U dual shield coax cable (60% copper braid over foil) with a 22 AWG copper-covered steel center conductor. Finished with bright nickel-plated BNC connectors that have molded PVC strain relief to protect the cable from wear over time.

A high quality BNC cable for video applications including CCTV, broadcast, studio, boardroom presentations, home theater, etc. Manufactured from 75 Ohm RG59/U dual shield coax cable (60% copper braid over foil) with a 22 AWG copper-covered steel center conductor. Finished with bright nickel-plated BNC connectors that have molded PVC strain relief to protect the cable from wear over time.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2207-40026-006
Product Name 6ft 75 Ohm BNC Cable
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details