Quiktron, Inc. 3m Velocity™ S-Video + TOSLINK® Cable 2202-27649-010

Description
Connect advanced performance gaming systems, DVD players, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K gold-plated collar. A 1mm low loss core conductor and inner clad prevent phase error and noise, and also ensure low distortion and high signal-to-noise ratio to maintain high fidelity. The 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. The stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment. For the ultimate experience, connect from your advanced performance gaming system to a quality home theater and large-screen display. Protective Plastic cover protects lens from dust, dirt and other debris while a non-slip rubber grip connector enables easy installation.
Description
Connect advanced performance gaming systems, DVD players, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K gold-plated collar. A 1mm low loss core conductor and inner clad prevent phase error and noise, and also ensure low distortion and high signal-to-noise ratio to maintain high fidelity. The 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. The stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment. For the ultimate experience, connect from your advanced performance gaming system to a quality home theater and large-screen display. Protective Plastic cover protects lens from dust, dirt and other debris while a non-slip rubber grip connector enables easy installation.

Suppliers

Company
Product
Description
Supplier Links
3m Velocity™ S-Video + TOSLINK® Cable - 2202-27649-010 - Quiktron, Inc.
Albia, IA, USA
3m Velocity™ S-Video + TOSLINK® Cable
2202-27649-010
3m Velocity™ S-Video + TOSLINK® Cable 2202-27649-010
Connect advanced performance gaming systems, DVD players, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K gold-plated collar. A 1mm low loss core conductor and inner clad prevent phase error and noise, and also ensure low distortion and high signal-to-noise ratio to maintain high fidelity. The 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. The stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment. For the ultimate experience, connect from your advanced performance gaming system to a quality home theater and large-screen display. Protective Plastic cover protects lens from dust, dirt and other debris while a non-slip rubber grip connector enables easy installation.

Connect advanced performance gaming systems, DVD players, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K gold-plated collar. A 1mm low loss core conductor and inner clad prevent phase error and noise, and also ensure low distortion and high signal-to-noise ratio to maintain high fidelity. The 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component.
The stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment. For the ultimate experience, connect from your advanced performance gaming system to a quality home theater and large-screen display. Protective Plastic cover protects lens from dust, dirt and other debris while a non-slip rubber grip connector enables easy installation.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-27649-010
Product Name 3m Velocity™ S-Video + TOSLINK® Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM0-54-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details