Quiktron, Inc. 3ft SonicWave® Composite Video Cable 2203-45430-003

Description
Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! The precision 75 Ohm video coaxial cable passes video signals with ultimate stability. Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmentally induced noise, and guarantees the full resolution of the video signal is delivered to the downstream component. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Connector 1: RCA Male Connector 2: RCA Male
Description
Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! The precision 75 Ohm video coaxial cable passes video signals with ultimate stability. Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmentally induced noise, and guarantees the full resolution of the video signal is delivered to the downstream component. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Connector 1: RCA Male Connector 2: RCA Male

Suppliers

Company
Product
Description
Supplier Links
3ft SonicWave® Composite Video Cable - 2203-45430-003 - Quiktron, Inc.
Albia, IA, USA
3ft SonicWave® Composite Video Cable
2203-45430-003
3ft SonicWave® Composite Video Cable 2203-45430-003
Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! The precision 75 Ohm video coaxial cable passes video signals with ultimate stability. Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmentally induced noise, and guarantees the full resolution of the video signal is delivered to the downstream component. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Connector 1: RCA Male Connector 2: RCA Male

Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! The precision 75 Ohm video coaxial cable passes video signals with ultimate stability.
Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmentally induced noise, and guarantees the full resolution of the video signal is delivered to the downstream component. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact.
Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path.
Connector 1: RCA Male
Connector 2: RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2203-45430-003
Product Name 3ft SonicWave® Composite Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-A1A2-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 053333-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details