Quiktron, Inc. 75ft Velocity™ S-Video Cable 2202-29162-075

Description
Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products. Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.
Description
Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products. Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.

Suppliers

Company
Product
Description
Supplier Links
75ft Velocity™ S-Video Cable - 2202-29162-075 - Quiktron, Inc.
Albia, IA, USA
75ft Velocity™ S-Video Cable
2202-29162-075
75ft Velocity™ S-Video Cable 2202-29162-075
Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products. Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.

Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality.
Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products.
Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-29162-075
Product Name 75ft Velocity™ S-Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details