Quiktron, Inc. 1.5ft RapidRun® Dual Stereo Flying Lead 2212-42063-002

Description
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when 4 RCA connectors are needed for dual stereo audio connections to connect to a receiver or audio distribution system.
Description
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when 4 RCA connectors are needed for dual stereo audio connections to connect to a receiver or audio distribution system.

Suppliers

Company
Product
Description
Supplier Links
1.5ft RapidRun® Dual Stereo Flying Lead - 2212-42063-002 - Quiktron, Inc.
Albia, IA, USA
1.5ft RapidRun® Dual Stereo Flying Lead
2212-42063-002
1.5ft RapidRun® Dual Stereo Flying Lead 2212-42063-002
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when 4 RCA connectors are needed for dual stereo audio connections to connect to a receiver or audio distribution system.

RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment.
Use this flying lead when 4 RCA connectors are needed for dual stereo audio connections to connect to a receiver or audio distribution system.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2212-42063-002
Product Name 1.5ft RapidRun® Dual Stereo Flying Lead
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details