Quiktron, Inc. 25ft 3.5mm M/F Stereo Audio Extension Cable 2206-40409-025

Description
Extend the distance between stereo audio devices using the 3.5mm connection, such as CD players, stereos, speakers, PC/TV tuners and other audio devices. You'll enjoy lasting quality and excellent performance no matter the connection. The cable's braided shield design prevents unwanted EMI/RFI interference while fully molded nickel-plated connectors provide excellent strain relief for durable use.
Description
Extend the distance between stereo audio devices using the 3.5mm connection, such as CD players, stereos, speakers, PC/TV tuners and other audio devices. You'll enjoy lasting quality and excellent performance no matter the connection. The cable's braided shield design prevents unwanted EMI/RFI interference while fully molded nickel-plated connectors provide excellent strain relief for durable use.

Suppliers

Company
Product
Description
Supplier Links
25ft 3.5mm M/F Stereo Audio Extension Cable - 2206-40409-025 - Quiktron, Inc.
Albia, IA, USA
25ft 3.5mm M/F Stereo Audio Extension Cable
2206-40409-025
25ft 3.5mm M/F Stereo Audio Extension Cable 2206-40409-025
Extend the distance between stereo audio devices using the 3.5mm connection, such as CD players, stereos, speakers, PC/TV tuners and other audio devices. You'll enjoy lasting quality and excellent performance no matter the connection. The cable's braided shield design prevents unwanted EMI/RFI interference while fully molded nickel-plated connectors provide excellent strain relief for durable use.

Extend the distance between stereo audio devices using the 3.5mm connection, such as CD players, stereos, speakers, PC/TV tuners and other audio devices. You'll enjoy lasting quality and excellent performance no matter the connection. The cable's braided shield design prevents unwanted EMI/RFI interference while fully molded nickel-plated connectors provide excellent strain relief for durable use.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2206-40409-025
Product Name 25ft 3.5mm M/F Stereo Audio Extension Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details