Quiktron, Inc. 6ft Velocity™ Composite Video Cable 2203-27231-006

Description
The Velocity video cable ensures vivid picture quality and maximum detail from your composite video sources. This cost-effective high-performance cable has a real performance advantage over cheap "included in the box" cables included with many consumer electronics products. The low loss 75 Ohm oxygen-free copper conductor and foamed PE dielectric maintain proper characteristic impedance, and guarantee that you will experience all the picture quality and performance your equipment can deliver. An oxygen-free copper (OFC) braided shield protects against electromagnetic interference (EMI) and radio frequency interference (RFI). Fully molded connectors provide excellent strain relief. A flexible jacket and 24-karat gold-plated heavy duty contacts ensure long-lasting quality.
Description
The Velocity video cable ensures vivid picture quality and maximum detail from your composite video sources. This cost-effective high-performance cable has a real performance advantage over cheap "included in the box" cables included with many consumer electronics products. The low loss 75 Ohm oxygen-free copper conductor and foamed PE dielectric maintain proper characteristic impedance, and guarantee that you will experience all the picture quality and performance your equipment can deliver. An oxygen-free copper (OFC) braided shield protects against electromagnetic interference (EMI) and radio frequency interference (RFI). Fully molded connectors provide excellent strain relief. A flexible jacket and 24-karat gold-plated heavy duty contacts ensure long-lasting quality.

Suppliers

Company
Product
Description
Supplier Links
6ft Velocity™ Composite Video Cable - 2203-27231-006 - Quiktron, Inc.
Albia, IA, USA
6ft Velocity™ Composite Video Cable
2203-27231-006
6ft Velocity™ Composite Video Cable 2203-27231-006
The Velocity video cable ensures vivid picture quality and maximum detail from your composite video sources. This cost-effective high-performance cable has a real performance advantage over cheap "included in the box" cables included with many consumer electronics products. The low loss 75 Ohm oxygen-free copper conductor and foamed PE dielectric maintain proper characteristic impedance, and guarantee that you will experience all the picture quality and performance your equipment can deliver. An oxygen-free copper (OFC) braided shield protects against electromagnetic interference (EMI) and radio frequency interference (RFI). Fully molded connectors provide excellent strain relief. A flexible jacket and 24-karat gold-plated heavy duty contacts ensure long-lasting quality.

The Velocity video cable ensures vivid picture quality and maximum detail from your composite video sources. This cost-effective high-performance cable has a real performance advantage over cheap "included in the box" cables included with many consumer electronics products. The low loss 75 Ohm oxygen-free copper conductor and foamed PE dielectric maintain proper characteristic impedance, and guarantee that you will experience all the picture quality and performance your equipment can deliver.
An oxygen-free copper (OFC) braided shield protects against electromagnetic interference (EMI) and radio frequency interference (RFI). Fully molded connectors provide excellent strain relief. A flexible jacket and 24-karat gold-plated heavy duty contacts ensure long-lasting quality.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2203-27231-006
Product Name 6ft Velocity™ Composite Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details