Quiktron, Inc. 12ft Value Series™ S-Video Cable 2202-40916-012

Description
Our s-video cable is constructed from high-quality multiple conductors that deliver high quality video images. Separate conductors carry the Y-component (Chrominance) separately from the C-component (Luminance), to provide higher resolution and better picture quality than a composite video cable. Molded connectors with integrated strain relief; flexible PVC jacket.
Description
Our s-video cable is constructed from high-quality multiple conductors that deliver high quality video images. Separate conductors carry the Y-component (Chrominance) separately from the C-component (Luminance), to provide higher resolution and better picture quality than a composite video cable. Molded connectors with integrated strain relief; flexible PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
12ft Value Series™ S-Video Cable - 2202-40916-012 - Quiktron, Inc.
Albia, IA, USA
12ft Value Series™ S-Video Cable
2202-40916-012
12ft Value Series™ S-Video Cable 2202-40916-012
Our s-video cable is constructed from high-quality multiple conductors that deliver high quality video images. Separate conductors carry the Y-component (Chrominance) separately from the C-component (Luminance), to provide higher resolution and better picture quality than a composite video cable. Molded connectors with integrated strain relief; flexible PVC jacket.

Our s-video cable is constructed from high-quality multiple conductors that deliver high quality video images. Separate conductors carry the Y-component (Chrominance) separately from the C-component (Luminance), to provide higher resolution and better picture quality than a composite video cable. Molded connectors with integrated strain relief; flexible PVC jacket.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-40916-012
Product Name 12ft Value Series™ S-Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details