Quiktron, Inc. 10ft RapidRun® S-Video + Stereo Audio Flying Lead 2212-42094-010

Description
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when male s-video and RCA stereo audio connectors are needed to connect to a receiver, projector, or other display. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal is delivered every time.
Description
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when male s-video and RCA stereo audio connectors are needed to connect to a receiver, projector, or other display. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal is delivered every time.

Suppliers

Company
Product
Description
Supplier Links
10ft RapidRun® S-Video + Stereo Audio Flying Lead - 2212-42094-010 - Quiktron, Inc.
Albia, IA, USA
10ft RapidRun® S-Video + Stereo Audio Flying Lead
2212-42094-010
10ft RapidRun® S-Video + Stereo Audio Flying Lead 2212-42094-010
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when male s-video and RCA stereo audio connectors are needed to connect to a receiver, projector, or other display. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal is delivered every time.

RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment.
Use this flying lead when male s-video and RCA stereo audio connectors are needed to connect to a receiver, projector, or other display. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal is delivered every time.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2212-42094-010
Product Name 10ft RapidRun® S-Video + Stereo Audio Flying Lead
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details