Quiktron, Inc. 6ft SonicWave® RF (F-Type) Cable 2204-45459-006

Description
The SonicWave RF interconnect ensures your system performs at its best through advanced cable design, construction and materials. A silver-plated oxygen-free copper center conductor and nitrogen-foamed PE dielectric combine with Cu Shielding Technology™ and 24K gold-plated connectors to provide a lifetime of uncompromised performance. The two OFC-braided shields are combined with a 100% foil wrap to ensure triple-shielded immunity to environmentally induced noise and to guarantee the full signal's bandwidth is delivered to your audio, video or satellite tuner. Meticulous construction maintains the cableã†s characteristic 75 Ohm impedance for maximum stability and fidelity, while precise soldering techniques with silver solder help to eliminate the negative effects of dissimilar metals. Whether your application is from a cable demarcation or between components, the SonicWave RF cable will deliver the goods! Connector 1: F-Type Male Connector 2: F-Type Male
Description
The SonicWave RF interconnect ensures your system performs at its best through advanced cable design, construction and materials. A silver-plated oxygen-free copper center conductor and nitrogen-foamed PE dielectric combine with Cu Shielding Technology™ and 24K gold-plated connectors to provide a lifetime of uncompromised performance. The two OFC-braided shields are combined with a 100% foil wrap to ensure triple-shielded immunity to environmentally induced noise and to guarantee the full signal's bandwidth is delivered to your audio, video or satellite tuner. Meticulous construction maintains the cableã†s characteristic 75 Ohm impedance for maximum stability and fidelity, while precise soldering techniques with silver solder help to eliminate the negative effects of dissimilar metals. Whether your application is from a cable demarcation or between components, the SonicWave RF cable will deliver the goods! Connector 1: F-Type Male Connector 2: F-Type Male

Suppliers

Company
Product
Description
Supplier Links
6ft SonicWave® RF (F-Type) Cable - 2204-45459-006 - Quiktron, Inc.
Albia, IA, USA
6ft SonicWave® RF (F-Type) Cable
2204-45459-006
6ft SonicWave® RF (F-Type) Cable 2204-45459-006
The SonicWave RF interconnect ensures your system performs at its best through advanced cable design, construction and materials. A silver-plated oxygen-free copper center conductor and nitrogen-foamed PE dielectric combine with Cu Shielding Technology™ and 24K gold-plated connectors to provide a lifetime of uncompromised performance. The two OFC-braided shields are combined with a 100% foil wrap to ensure triple-shielded immunity to environmentally induced noise and to guarantee the full signal's bandwidth is delivered to your audio, video or satellite tuner. Meticulous construction maintains the cableã†s characteristic 75 Ohm impedance for maximum stability and fidelity, while precise soldering techniques with silver solder help to eliminate the negative effects of dissimilar metals. Whether your application is from a cable demarcation or between components, the SonicWave RF cable will deliver the goods! Connector 1: F-Type Male Connector 2: F-Type Male

The SonicWave RF interconnect ensures your system performs at its best through advanced cable design, construction and materials. A silver-plated oxygen-free copper center conductor and nitrogen-foamed PE dielectric combine with Cu Shielding Technology™ and 24K gold-plated connectors to provide a lifetime of uncompromised performance. The two OFC-braided shields are combined with a 100% foil wrap to ensure triple-shielded immunity to environmentally induced noise and to guarantee the full signal's bandwidth is delivered to your audio, video or satellite tuner.
Meticulous construction maintains the cableÆs characteristic 75 Ohm impedance for maximum stability and fidelity, while precise soldering techniques with silver solder help to eliminate the negative effects of dissimilar metals. Whether your application is from a cable demarcation or between components, the SonicWave RF cable will deliver the goods!
Connector 1: F-Type Male
Connector 2: F-Type Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2204-45459-006
Product Name 6ft SonicWave® RF (F-Type) Cable
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details