Quiktron, Inc. 50ft Velocity™ RCA Component Video Cable 2201-29113-050

Description
Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness. The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.
Description
Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness. The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.

Suppliers

Company
Product
Description
Supplier Links
50ft Velocity™ RCA Component Video Cable - 2201-29113-050 - Quiktron, Inc.
Albia, IA, USA
50ft Velocity™ RCA Component Video Cable
2201-29113-050
50ft Velocity™ RCA Component Video Cable 2201-29113-050
Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness. The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.

Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness.
The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2201-29113-050
Product Name 50ft Velocity™ RCA Component Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6562-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details