Quiktron, Inc. 6ft Velocity™ RCA Component Video Cable 2201-27082-006

Description
Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness. The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.
Description
Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness. The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.

Suppliers

Company
Product
Description
Supplier Links
6ft Velocity™ RCA Component Video Cable - 2201-27082-006 - Quiktron, Inc.
Albia, IA, USA
6ft Velocity™ RCA Component Video Cable
2201-27082-006
6ft Velocity™ RCA Component Video Cable 2201-27082-006
Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness. The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.

Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness.
The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2201-27082-006
Product Name 6ft Velocity™ RCA Component Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details