Quiktron, Inc. 3ft Velocity™ RCA Audio/Video Cable 2203-13036-003

Description
The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio signal from the left and right channels on your home theater equipment as well as the video. The low-loss 100% spiral-wound oxygen-free copper shielding offers protection against noise and interference. Twisted pair oxygen-free copper wire and foam dielectric are optimized for audio clarity and video imaging, and prevent EMI/RFI noise and interference. The braid shield protects against unwanted noise and interference while providing clear, noise-free, vivid picture quality. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief. Connector 1: Three RCA Male Connector 2: Three RCA Male
Description
The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio signal from the left and right channels on your home theater equipment as well as the video. The low-loss 100% spiral-wound oxygen-free copper shielding offers protection against noise and interference. Twisted pair oxygen-free copper wire and foam dielectric are optimized for audio clarity and video imaging, and prevent EMI/RFI noise and interference. The braid shield protects against unwanted noise and interference while providing clear, noise-free, vivid picture quality. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief. Connector 1: Three RCA Male Connector 2: Three RCA Male

Suppliers

Company
Product
Description
Supplier Links
3ft Velocity™ RCA Audio/Video Cable - 2203-13036-003 - Quiktron, Inc.
Albia, IA, USA
3ft Velocity™ RCA Audio/Video Cable
2203-13036-003
3ft Velocity™ RCA Audio/Video Cable 2203-13036-003
The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio signal from the left and right channels on your home theater equipment as well as the video. The low-loss 100% spiral-wound oxygen-free copper shielding offers protection against noise and interference. Twisted pair oxygen-free copper wire and foam dielectric are optimized for audio clarity and video imaging, and prevent EMI/RFI noise and interference. The braid shield protects against unwanted noise and interference while providing clear, noise-free, vivid picture quality. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief. Connector 1: Three RCA Male Connector 2: Three RCA Male

The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio signal from the left and right channels on your home theater equipment as well as the video. The low-loss 100% spiral-wound oxygen-free copper shielding offers protection against noise and interference. Twisted pair oxygen-free copper wire and foam dielectric are optimized for audio clarity and video imaging, and prevent EMI/RFI noise and interference.
The braid shield protects against unwanted noise and interference while providing clear, noise-free, vivid picture quality. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.
Connector 1: Three RCA Male
Connector 2: Three RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2203-13036-003
Product Name 3ft Velocity™ RCA Audio/Video Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix Panel Mount - G125-FC15005F3-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details