Quiktron, Inc. 12ft Pro-Audio 1/4in Male to 1/4in Male Cable 2215-40066-012

Description
Use this 1/4in to 1/4in cable to connect unbalanced line outputs to unbalanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the 1/4in plug reduces the effects of age on the solder joints and contacts.
Description
Use this 1/4in to 1/4in cable to connect unbalanced line outputs to unbalanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the 1/4in plug reduces the effects of age on the solder joints and contacts.

Suppliers

Company
Product
Description
Supplier Links
12ft Pro-Audio 1/4in Male to 1/4in Male Cable - 2215-40066-012 - Quiktron, Inc.
Albia, IA, USA
12ft Pro-Audio 1/4in Male to 1/4in Male Cable
2215-40066-012
12ft Pro-Audio 1/4in Male to 1/4in Male Cable 2215-40066-012
Use this 1/4in to 1/4in cable to connect unbalanced line outputs to unbalanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the 1/4in plug reduces the effects of age on the solder joints and contacts.

Use this 1/4in to 1/4in cable to connect unbalanced line outputs to unbalanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors.
Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the 1/4in plug reduces the effects of age on the solder joints and contacts.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2215-40066-012
Product Name 12ft Pro-Audio 1/4in Male to 1/4in Male Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to BNC Male, Activation Switch - 4081 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details