Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box.
This cable is constructed from two 26 AWG center conductor cables with 92% braid coverage and aluminum wrap. The overall cable is foil-shielded to provide 100% coverage. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio performance.
CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X.
Always check with your local authority on building requirements to verify cable requirements before beginning any installation.
Connector 1: Two RCA Male
Connector 2: Two RCA Male
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2205-40134-075 |
| Product Name | 75ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors |
| Application | Audio |