Quiktron, Inc. 35ft Velocity™ RCA Component Video Cable 2201-40457-035

Description
Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness. The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.
Description
Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness. The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.

Suppliers

Company
Product
Description
Supplier Links
35ft Velocity™ RCA Component Video Cable - 2201-40457-035 - Quiktron, Inc.
Albia, IA, USA
35ft Velocity™ RCA Component Video Cable
2201-40457-035
35ft Velocity™ RCA Component Video Cable 2201-40457-035
Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness. The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.

Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper center conductor and foam PE dielectric maintain a 75 Ohm characteristic impedance, and offer efficient signal transmission to deliver exceptional video detail, color and brightness.
The dual braided oxygen-free copper shields and 100% aluminum foil sheath protect against environmental noise and interference. The 24K gold-plated, heavy duty connectors ensure long-lasting, highly conductive signal connections; fully molded connectors provide excellent strain relief. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2201-40457-035
Product Name 35ft Velocity™ RCA Component Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details