Quiktron, Inc. 3m Velocity™ HDMI® to DVI-D™ Digital Video Cable (9.8ft) 2103-40321-010

Description
The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High quality materials and construction ensure a Lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. This fully-functional, high-bandwidth cable is tested to perform at industry standards and is backed by a Lifetime warranty.
Description
The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High quality materials and construction ensure a Lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. This fully-functional, high-bandwidth cable is tested to perform at industry standards and is backed by a Lifetime warranty.

Suppliers

Company
Product
Description
Supplier Links
3m Velocity™ HDMI® to DVI-D™ Digital Video Cable (9.8ft) - 2103-40321-010 - Quiktron, Inc.
Albia, IA, USA
3m Velocity™ HDMI® to DVI-D™ Digital Video Cable (9.8ft)
2103-40321-010
3m Velocity™ HDMI® to DVI-D™ Digital Video Cable (9.8ft) 2103-40321-010
The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High quality materials and construction ensure a Lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. This fully-functional, high-bandwidth cable is tested to perform at industry standards and is backed by a Lifetime warranty.

The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High quality materials and construction ensure a Lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. This fully-functional, high-bandwidth cable is tested to perform at industry standards and is backed by a Lifetime warranty.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2103-40321-010
Product Name 3m Velocity™ HDMI® to DVI-D™ Digital Video Cable (9.8ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details