Quiktron, Inc. 15m SonicWave® DVI™ Digital Video Cable (49.2ft) 2102-40301-049

Description
The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications. Connector 1: DVI Male Connector 2: DVI Male
Description
The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications. Connector 1: DVI Male Connector 2: DVI Male

Suppliers

Company
Product
Description
Supplier Links
15m SonicWave® DVI™ Digital Video Cable (49.2ft) - 2102-40301-049 - Quiktron, Inc.
Albia, IA, USA
15m SonicWave® DVI™ Digital Video Cable (49.2ft)
2102-40301-049
15m SonicWave® DVI™ Digital Video Cable (49.2ft) 2102-40301-049
The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications. Connector 1: DVI Male Connector 2: DVI Male

The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications.
Connector 1: DVI Male
Connector 2: DVI Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2102-40301-049
Product Name 15m SonicWave® DVI™ Digital Video Cable (49.2ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details