Quiktron, Inc. 5m DVI-I M/M Dual Link Digital/Analog Video Cable (16.4ft) 2102-29528-016

Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-I single link configuration provides enough bandwidth for resolutions up to 2048 x 1536 pixels and allows high speed transmission up to 9.9 Gbps. Three analog 30 AWG coaxial lines enable high speed analog transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Each coax line is individually wrapped in foam-polyolefin insulation and overwrapped with a braided tinned copper shield. 28 AWG copper conductors are individually insulated in hard-density polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white. Connector 1: DVI-I 29-pin Male Connector 2: DVI-I 29-pin Male
Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-I single link configuration provides enough bandwidth for resolutions up to 2048 x 1536 pixels and allows high speed transmission up to 9.9 Gbps. Three analog 30 AWG coaxial lines enable high speed analog transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Each coax line is individually wrapped in foam-polyolefin insulation and overwrapped with a braided tinned copper shield. 28 AWG copper conductors are individually insulated in hard-density polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white. Connector 1: DVI-I 29-pin Male Connector 2: DVI-I 29-pin Male

Suppliers

Company
Product
Description
Supplier Links
5m DVI-I M/M Dual Link Digital/Analog Video Cable (16.4ft) - 2102-29528-016 - Quiktron, Inc.
Albia, IA, USA
5m DVI-I M/M Dual Link Digital/Analog Video Cable (16.4ft)
2102-29528-016
5m DVI-I M/M Dual Link Digital/Analog Video Cable (16.4ft) 2102-29528-016
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-I single link configuration provides enough bandwidth for resolutions up to 2048 x 1536 pixels and allows high speed transmission up to 9.9 Gbps. Three analog 30 AWG coaxial lines enable high speed analog transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Each coax line is individually wrapped in foam-polyolefin insulation and overwrapped with a braided tinned copper shield. 28 AWG copper conductors are individually insulated in hard-density polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white. Connector 1: DVI-I 29-pin Male Connector 2: DVI-I 29-pin Male

This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-I single link configuration provides enough bandwidth for resolutions up to 2048 x 1536 pixels and allows high speed transmission up to 9.9 Gbps. Three analog 30 AWG coaxial lines enable high speed analog transmission.
Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Each coax line is individually wrapped in foam-polyolefin insulation and overwrapped with a braided tinned copper shield. 28 AWG copper conductors are individually insulated in hard-density polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white.
Connector 1: DVI-I 29-pin Male
Connector 2: DVI-I 29-pin Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2102-29528-016
Product Name 5m DVI-I M/M Dual Link Digital/Analog Video Cable (16.4ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details