Quiktron, Inc. 3ft SonicWave® RCA Audio/Video Cable 2203-45433-003

Description
Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of both image and sound. This cable is ideal for system connection of high performance video recorders, laser disc players and display devices. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate audio/video signals with perfect fidelity regardless of the cable length! The precision 75 Ohm video coaxial cable passes video signals with ultimate stability. Our Cu Shielding Technology™ provides three layers of shielding for maximum isolation from EMI/RFI interference: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding is the best defense against noise and interference. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Connector 1: Three RCA Male Connector 2: Three RCA Male
Description
Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of both image and sound. This cable is ideal for system connection of high performance video recorders, laser disc players and display devices. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate audio/video signals with perfect fidelity regardless of the cable length! The precision 75 Ohm video coaxial cable passes video signals with ultimate stability. Our Cu Shielding Technology™ provides three layers of shielding for maximum isolation from EMI/RFI interference: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding is the best defense against noise and interference. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Connector 1: Three RCA Male Connector 2: Three RCA Male

Suppliers

Company
Product
Description
Supplier Links
3ft SonicWave® RCA Audio/Video Cable - 2203-45433-003 - Quiktron, Inc.
Albia, IA, USA
3ft SonicWave® RCA Audio/Video Cable
2203-45433-003
3ft SonicWave® RCA Audio/Video Cable 2203-45433-003
Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of both image and sound. This cable is ideal for system connection of high performance video recorders, laser disc players and display devices. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate audio/video signals with perfect fidelity regardless of the cable length! The precision 75 Ohm video coaxial cable passes video signals with ultimate stability. Our Cu Shielding Technology™ provides three layers of shielding for maximum isolation from EMI/RFI interference: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding is the best defense against noise and interference. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Connector 1: Three RCA Male Connector 2: Three RCA Male

Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of both image and sound. This cable is ideal for system connection of high performance video recorders, laser disc players and display devices. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate audio/video signals with perfect fidelity regardless of the cable length! The precision 75 Ohm video coaxial cable passes video signals with ultimate stability.
Our Cu Shielding Technology™ provides three layers of shielding for maximum isolation from EMI/RFI interference: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding is the best defense against noise and interference. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions.
The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path.
Connector 1: Three RCA Male
Connector 2: Three RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2203-45433-003
Product Name 3ft SonicWave® RCA Audio/Video Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details