Quiktron, Inc. 3m SonicWave® DVI™ Digital Video Cable (9.8ft) 2102-40297-010

Description
The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications. Connector 1: DVI Male Connector 2: DVI Male
Description
The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications. Connector 1: DVI Male Connector 2: DVI Male

Suppliers

Company
Product
Description
Supplier Links
3m SonicWave® DVI™ Digital Video Cable (9.8ft) - 2102-40297-010 - Quiktron, Inc.
Albia, IA, USA
3m SonicWave® DVI™ Digital Video Cable (9.8ft)
2102-40297-010
3m SonicWave® DVI™ Digital Video Cable (9.8ft) 2102-40297-010
The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications. Connector 1: DVI Male Connector 2: DVI Male

The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications.
Connector 1: DVI Male
Connector 2: DVI Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2102-40297-010
Product Name 3m SonicWave® DVI™ Digital Video Cable (9.8ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details