Quiktron, Inc. 25ft Pro Series Plenum HDMI® Cable 2101-41191-025

Description
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6" products, which added to both the complexity and the reliability of the installation due to the need for power and signal conversion. Quiktron has expanded its connectivity portfolio to include a line of commercial grade plenum cables that are ideal for routing audio/video cables through plenum space above dropped ceilings or under raised floors. The new Pro Series commercial grade plenum cables offer true digital performance while meeting the highest standards in fire resistance. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation. By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.
Description
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6" products, which added to both the complexity and the reliability of the installation due to the need for power and signal conversion. Quiktron has expanded its connectivity portfolio to include a line of commercial grade plenum cables that are ideal for routing audio/video cables through plenum space above dropped ceilings or under raised floors. The new Pro Series commercial grade plenum cables offer true digital performance while meeting the highest standards in fire resistance. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation. By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.

Suppliers

Company
Product
Description
Supplier Links
25ft Pro Series Plenum HDMI® Cable - 2101-41191-025 - Quiktron, Inc.
Albia, IA, USA
25ft Pro Series Plenum HDMI® Cable
2101-41191-025
25ft Pro Series Plenum HDMI® Cable 2101-41191-025
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6" products, which added to both the complexity and the reliability of the installation due to the need for power and signal conversion. Quiktron has expanded its connectivity portfolio to include a line of commercial grade plenum cables that are ideal for routing audio/video cables through plenum space above dropped ceilings or under raised floors. The new Pro Series commercial grade plenum cables offer true digital performance while meeting the highest standards in fire resistance. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation. By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.

Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6" products, which added to both the complexity and the reliability of the installation due to the need for power and signal conversion. Quiktron has expanded its connectivity portfolio to include a line of commercial grade plenum cables that are ideal for routing audio/video cables through plenum space above dropped ceilings or under raised floors.
The new Pro Series commercial grade plenum cables offer true digital performance while meeting the highest standards in fire resistance. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation.
By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2101-41191-025
Product Name 25ft Pro Series Plenum HDMI® Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
5+5 Pos. Male-Female DIL 18 AWG Cable Assembly, 450mm, Jackscrews - M300-MC11005M1-0450F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 175 C (-85 to 347 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details