Quiktron, Inc. 3m Velocity™ TOSLINK® Optical Digital Cable 2211-40392-003

Description
Optical digital cables use light to transfer the signal; thus completely eliminating any chance for RFI, EMI or ground loop interference. Connect the Velocity TOSLINK cable to your DVD player, CD player, satellite receiver, game console or other digital audio equipment for clear, fully detailed sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy installation while the stylish PVC jacket adds flexibility and durability for Years of listening pleasure. Protective Plastic cover protects lens from dust, dirt, and other material.
Description
Optical digital cables use light to transfer the signal; thus completely eliminating any chance for RFI, EMI or ground loop interference. Connect the Velocity TOSLINK cable to your DVD player, CD player, satellite receiver, game console or other digital audio equipment for clear, fully detailed sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy installation while the stylish PVC jacket adds flexibility and durability for Years of listening pleasure. Protective Plastic cover protects lens from dust, dirt, and other material.

Suppliers

Company
Product
Description
Supplier Links
3m Velocity™ TOSLINK® Optical Digital Cable - 2211-40392-003 - Quiktron, Inc.
Albia, IA, USA
3m Velocity™ TOSLINK® Optical Digital Cable
2211-40392-003
3m Velocity™ TOSLINK® Optical Digital Cable 2211-40392-003
Optical digital cables use light to transfer the signal; thus completely eliminating any chance for RFI, EMI or ground loop interference. Connect the Velocity TOSLINK cable to your DVD player, CD player, satellite receiver, game console or other digital audio equipment for clear, fully detailed sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy installation while the stylish PVC jacket adds flexibility and durability for Years of listening pleasure. Protective Plastic cover protects lens from dust, dirt, and other material.

Optical digital cables use light to transfer the signal; thus completely eliminating any chance for RFI, EMI or ground loop interference. Connect the Velocity TOSLINK cable to your DVD player, CD player, satellite receiver, game console or other digital audio equipment for clear, fully detailed sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy installation while the stylish PVC jacket adds flexibility and durability for Years of listening pleasure. Protective Plastic cover protects lens from dust, dirt, and other material.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2211-40392-003
Product Name 3m Velocity™ TOSLINK® Optical Digital Cable
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC22605F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details