Quiktron, Inc. 6ft SonicWave® S/PDIF Digital Audio Cable 2211-45454-006

Description
The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications! Connector 1: RCA Male Connector 2: RCA Male
Description
The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications! Connector 1: RCA Male Connector 2: RCA Male

Suppliers

Company
Product
Description
Supplier Links
6ft SonicWave® S/PDIF Digital Audio Cable - 2211-45454-006 - Quiktron, Inc.
Albia, IA, USA
6ft SonicWave® S/PDIF Digital Audio Cable
2211-45454-006
6ft SonicWave® S/PDIF Digital Audio Cable 2211-45454-006
The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications! Connector 1: RCA Male Connector 2: RCA Male

The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independent signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor.
A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms.
Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications!
Connector 1: RCA Male
Connector 2: RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2211-45454-006
Product Name 6ft SonicWave® S/PDIF Digital Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details