Quiktron, Inc. 1m Velocity™ S-Video + TOSLINK® Cable 2202-27647-001

Description
Connect advanced performance gaming systems, DVD player, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K gold-plated collar. A 1mm low loss core conductor and inner clad prevent phase error and noise, and also ensure low distortion and high signal-to-noise ratio to maintain high fidelity. The 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. The stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment. For the ultimate experience, connect from your advanced performance gaming system to a quality home theater and large-screen display. Protective Plastic cover protects lens from dust, dirt and other debris while a non-slip rubber grip connector enables easy installation.
Description
Connect advanced performance gaming systems, DVD player, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K gold-plated collar. A 1mm low loss core conductor and inner clad prevent phase error and noise, and also ensure low distortion and high signal-to-noise ratio to maintain high fidelity. The 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. The stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment. For the ultimate experience, connect from your advanced performance gaming system to a quality home theater and large-screen display. Protective Plastic cover protects lens from dust, dirt and other debris while a non-slip rubber grip connector enables easy installation.

Suppliers

Company
Product
Description
Supplier Links
1m Velocity™ S-Video + TOSLINK® Cable - 2202-27647-001 - Quiktron, Inc.
Albia, IA, USA
1m Velocity™ S-Video + TOSLINK® Cable
2202-27647-001
1m Velocity™ S-Video + TOSLINK® Cable 2202-27647-001
Connect advanced performance gaming systems, DVD player, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K gold-plated collar. A 1mm low loss core conductor and inner clad prevent phase error and noise, and also ensure low distortion and high signal-to-noise ratio to maintain high fidelity. The 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. The stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment. For the ultimate experience, connect from your advanced performance gaming system to a quality home theater and large-screen display. Protective Plastic cover protects lens from dust, dirt and other debris while a non-slip rubber grip connector enables easy installation.

Connect advanced performance gaming systems, DVD player, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K gold-plated collar. A 1mm low loss core conductor and inner clad prevent phase error and noise, and also ensure low distortion and high signal-to-noise ratio to maintain high fidelity. The 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component.
The stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment. For the ultimate experience, connect from your advanced performance gaming system to a quality home theater and large-screen display. Protective Plastic cover protects lens from dust, dirt and other debris while a non-slip rubber grip connector enables easy installation.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-27647-001
Product Name 1m Velocity™ S-Video + TOSLINK® Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to 3 Miniature Alligator Clips, Test Cable - 2628M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details