Quiktron, Inc. 2m Velocity™ HDMI® to DVI-D™ Digital Video Cable (6.5ft) 2103-40320-006

Description
The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High quality materials and construction ensure a Lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. This fully-functional, high-bandwidth cable is tested to perform at industry standards and is backed by a Lifetime warranty.
Description
The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High quality materials and construction ensure a Lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. This fully-functional, high-bandwidth cable is tested to perform at industry standards and is backed by a Lifetime warranty.

Suppliers

Company
Product
Description
Supplier Links
2m Velocity™ HDMI® to DVI-D™ Digital Video Cable (6.5ft) - 2103-40320-006 - Quiktron, Inc.
Albia, IA, USA
2m Velocity™ HDMI® to DVI-D™ Digital Video Cable (6.5ft)
2103-40320-006
2m Velocity™ HDMI® to DVI-D™ Digital Video Cable (6.5ft) 2103-40320-006
The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High quality materials and construction ensure a Lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. This fully-functional, high-bandwidth cable is tested to perform at industry standards and is backed by a Lifetime warranty.

The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High quality materials and construction ensure a Lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. This fully-functional, high-bandwidth cable is tested to perform at industry standards and is backed by a Lifetime warranty.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2103-40320-006
Product Name 2m Velocity™ HDMI® to DVI-D™ Digital Video Cable (6.5ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details