Quiktron, Inc. 1.5ft RapidRun® DB9 + S-Video Flying Lead 2212-42161-002

Description
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when one male DB9 connector and an s-video connector are used as when RS-232 control is needed for an s-video device. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal is delivered every time.
Description
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when one male DB9 connector and an s-video connector are used as when RS-232 control is needed for an s-video device. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal is delivered every time.

Suppliers

Company
Product
Description
Supplier Links
1.5ft RapidRun® DB9 + S-Video Flying Lead - 2212-42161-002 - Quiktron, Inc.
Albia, IA, USA
1.5ft RapidRun® DB9 + S-Video Flying Lead
2212-42161-002
1.5ft RapidRun® DB9 + S-Video Flying Lead 2212-42161-002
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when one male DB9 connector and an s-video connector are used as when RS-232 control is needed for an s-video device. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal is delivered every time.

RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment.
Use this flying lead when one male DB9 connector and an s-video connector are used as when RS-232 control is needed for an s-video device. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal is delivered every time.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2212-42161-002
Product Name 1.5ft RapidRun® DB9 + S-Video Flying Lead
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details