Quiktron, Inc. 2m SonicWave® DVI™ Digital Video Cable (6.5ft) 2102-40296-006

Description
The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications. Connector 1: DVI Male Connector 2: DVI Male
Description
The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications. Connector 1: DVI Male Connector 2: DVI Male

Suppliers

Company
Product
Description
Supplier Links
2m SonicWave® DVI™ Digital Video Cable (6.5ft) - 2102-40296-006 - Quiktron, Inc.
Albia, IA, USA
2m SonicWave® DVI™ Digital Video Cable (6.5ft)
2102-40296-006
2m SonicWave® DVI™ Digital Video Cable (6.5ft) 2102-40296-006
The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications. Connector 1: DVI Male Connector 2: DVI Male

The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top quality materials, and superior construction ensure a faultless digital experience and leave nothing to chance. Silver-plated oxygen-free copper conductors and nitrogen-foamed PE dielectric make this interconnect the right choice for the most demanding home cinema installations. 24K gold-plated connectors ensure superior signal transfer and a lifetime of precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications and DVI-D Dual Link bandwidth performance parameters. Tested to pass 1080p and CL2-rated for in-wall applications.
Connector 1: DVI Male
Connector 2: DVI Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2102-40296-006
Product Name 2m SonicWave® DVI™ Digital Video Cable (6.5ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details