Quiktron, Inc. 6in Value Series™ One 3.5mm Stereo Male To Two RCA Stereo Female Y-Cable 2206-40422-001

Description
Our audio y-adapter cable splits an audio signal or adapts from one connection to another to meet your application needs. This cost-effective cable is quality-made to deliver crisp, clear sound for less. Brass/nickel-plated plugs connect to 26 AWG spiral-wrapped copper-shielded wire. The dual conductor is shielded to protect against EMI/RFI interference. The connectors are fully molded to provide excellent strain relief for durable use.
Description
Our audio y-adapter cable splits an audio signal or adapts from one connection to another to meet your application needs. This cost-effective cable is quality-made to deliver crisp, clear sound for less. Brass/nickel-plated plugs connect to 26 AWG spiral-wrapped copper-shielded wire. The dual conductor is shielded to protect against EMI/RFI interference. The connectors are fully molded to provide excellent strain relief for durable use.

Suppliers

Company
Product
Description
Supplier Links
6in Value Series™ One 3.5mm Stereo Male To Two RCA Stereo Female Y-Cable - 2206-40422-001 - Quiktron, Inc.
Albia, IA, USA
6in Value Series™ One 3.5mm Stereo Male To Two RCA Stereo Female Y-Cable
2206-40422-001
6in Value Series™ One 3.5mm Stereo Male To Two RCA Stereo Female Y-Cable 2206-40422-001
Our audio y-adapter cable splits an audio signal or adapts from one connection to another to meet your application needs. This cost-effective cable is quality-made to deliver crisp, clear sound for less. Brass/nickel-plated plugs connect to 26 AWG spiral-wrapped copper-shielded wire. The dual conductor is shielded to protect against EMI/RFI interference. The connectors are fully molded to provide excellent strain relief for durable use.

Our audio y-adapter cable splits an audio signal or adapts from one connection to another to meet your application needs. This cost-effective cable is quality-made to deliver crisp, clear sound for less. Brass/nickel-plated plugs connect to 26 AWG spiral-wrapped copper-shielded wire. The dual conductor is shielded to protect against EMI/RFI interference. The connectors are fully molded to provide excellent strain relief for durable use.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2206-40422-001
Product Name 6in Value Series™ One 3.5mm Stereo Male To Two RCA Stereo Female Y-Cable
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details