Quiktron, Inc. 1m DVI-D™ M/M Dual Link Digital Video Cable (3.2ft) 2102-26912-003

Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Male Please Note: Does not support analog video; only supports digital video signal.
Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Male Please Note: Does not support analog video; only supports digital video signal.

Suppliers

Company
Product
Description
Supplier Links
1m DVI-D™ M/M Dual Link Digital Video Cable (3.2ft) - 2102-26912-003 - Quiktron, Inc.
Albia, IA, USA
1m DVI-D™ M/M Dual Link Digital Video Cable (3.2ft)
2102-26912-003
1m DVI-D™ M/M Dual Link Digital Video Cable (3.2ft) 2102-26912-003
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Male Please Note: Does not support analog video; only supports digital video signal.

This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission.
Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white
Connector 1: DVI-D Dual-Link 24-pin Male
Connector 2: DVI-D Dual-Link 24-pin Male
Please Note: Does not support analog video; only supports digital video signal.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2102-26912-003
Product Name 1m DVI-D™ M/M Dual Link Digital Video Cable (3.2ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details