Quiktron, Inc. Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in... | |
|
15ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors -- 2203-40115-015
25ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors -- 2203-40116-025
35ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors -- 2203-40117-035
|
Audio/video installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in... |
| Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors (1.5in total depth) save valuable... | |
| Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors save valuable space and enable... | |
| Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated speaker wire was engineered to overcome common challenges faced by installers. This wire is constructed from two... | |
| Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. | |
| Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical digital... | |
| Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery... | |
| Connect your single channel audio equipment with this mono audio cable that carries the composite audio signal on your audio equipment. Fully molded connectors provide excellent strain relief. | |
| Don't let your interconnects be the weak link in your audio system chain! This audio cable offers excellent sound quality because its bonded construction design delivers a neat, easy connection... | |
| Extend the distance between stereo audio devices using the 3.5mm connection, such as CD players, stereos, speakers, PC/TV tuners and other audio devices. You'll enjoy lasting quality and excellent performance... | |
| Get superb performance for any installation! With its ultra-flexible jacket for easy installation, Velocity speaker cable offers precise sound quality for today's audio and home theater applications. This 12 AWG... | |
| Make the right choice to connect any source with composite audio (left/right), to your TV, monitor or a/v receiver. Ordinary "included in the box" audio cables often use low quality... | |
| Make the right choice to connect any video source with s-video and composite audio (left/right), to your TV, monitor or a/v receiver. Ordinary "included in the box" s-video cables often... | |
| Make the right choice to connect your DVD player, satellite dish, camcorder, computer, hi-fi VCR or any source with composite audio (left/right) to your TV, monitor or a/v receiver. Ordinary... | |
| Make the right choice to connect your DVD player, VCR, camcorder or any source with composite audio (left/right) and video to your TV, monitor or a/v receiver. This low cost... | |
| Make the right choice to extend your composite audio (left/right) connection to your TV, monitor or a/v receiver. Ordinary "included in the box" audio cables often use low quality materials... | |
| Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to... | |
| Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is... | |
| Performing at the very highest level, the SonicWave audio interconnect flawlessly delivers the composite audio signal from the left and right channels to all audio and home theater components. Silver-plated... | |
| Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of both image and sound. This cable is ideal for system... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for... | |
| Specifically designed to extend the connection from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two... | |
| Specifically designed to extend the connection from your PC sound card, portable CD player, MP3 player, iPod, or any mini-stereo audio device to another audio device. This cable features two... | |
| Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features... | |
| The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm... | |
| The 3.5mm stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks... | |
| The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for... | |
| The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave... | |
| The Velocity component video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Low loss 75 Ohm oxygen-free copper center... | |
| The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio... | |
| The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide... | |
| This adapter will run a single separate 3.5mm audio cable outside the blue RapidRun Runner. Connect the blue runner to the blue adapter lead and to your choice of a... | |
| This adapter will run a single separate 3.5mm audio cable outside the yellow RapidRun Runner at the display side of the RapidRun system. Connect the yellow runner to the yellow... | |
| This adapter will run a single separate 3.5mm audio cable outside the yellow RapidRun Runner. Connect the adapter to the lead of the RapidRun wall plate. Connect the yellow runner... | |
| This cost-effective wire provides maximum sound for your dollar. Clear PVC jacket with white marker enables easy polarity identification. The high strand count offers maximum flexibility for easier installations. For... | |
| This high performance analog audio y-cable is specifically designed to connect a single source to two load devices, or split a monophonic signal for connection to a stereo input. Silver-plated... | |
| This high performance analog audio y-cable is specifically designed to connect a single source to two load devices, or to split a monophonic signal for connection to a stereo input. | |
| Twisted pair oxygen-free copper wire and foamed PE dielectric are optimized to fight noise and hum, and deliver excellent sound quality and audio signal transmission. The cable's bonded construction is... | |
| Use this 1/4in to 1/4in cable to connect unbalanced line outputs to unbalanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum... | |
| Use this Tip/Ring/Sleeve (TRS) configuration cable to connect balanced line outputs to balanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum... | |
| Use this XLR to 1/4in cable to connect microphones and balanced sources to unbalanced inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum... | |
| Use this XLR to 1/4in cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil... | |
| Use this XLR to RCA cable to connect balanced line outputs to unbalanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum... | |
| Use this XLR to RCA cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil... | |
| Use this XLR to XLR cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil... |