Quiktron, Inc. 0.5m SonicWave® Glass TOSLINK® Cable 2211-40231-001

Description
Connect your DVD player, satellite DVR, CD player or other device to your digital audio receiver with the SonicWave glass fiber optical cable, a must-have for any audio purist. Constructed from 280 individual strands of 0.053mm glass for maximum flexibility, the bend radius is an amazing 70mm. High-purity optical grade glass fiber will not haze or discolor over time like Plastic will. Sophisticated mirror-polishing techniques are employed to make the clearest end possible, and result in less error and maximum signal transfer. The 24K gold-plated collet provides rigidity and maintains cable fiber placement, while an 8mm, soft-flexible PVC jacket protects the delicate fiber core. Throughout its design, the SonicWave toslink cable eliminates EMI/RFI interference common to standard audio/video cables.
Description
Connect your DVD player, satellite DVR, CD player or other device to your digital audio receiver with the SonicWave glass fiber optical cable, a must-have for any audio purist. Constructed from 280 individual strands of 0.053mm glass for maximum flexibility, the bend radius is an amazing 70mm. High-purity optical grade glass fiber will not haze or discolor over time like Plastic will. Sophisticated mirror-polishing techniques are employed to make the clearest end possible, and result in less error and maximum signal transfer. The 24K gold-plated collet provides rigidity and maintains cable fiber placement, while an 8mm, soft-flexible PVC jacket protects the delicate fiber core. Throughout its design, the SonicWave toslink cable eliminates EMI/RFI interference common to standard audio/video cables.

Suppliers

Company
Product
Description
Supplier Links
0.5m SonicWave® Glass TOSLINK® Cable - 2211-40231-001 - Quiktron, Inc.
Albia, IA, USA
0.5m SonicWave® Glass TOSLINK® Cable
2211-40231-001
0.5m SonicWave® Glass TOSLINK® Cable 2211-40231-001
Connect your DVD player, satellite DVR, CD player or other device to your digital audio receiver with the SonicWave glass fiber optical cable, a must-have for any audio purist. Constructed from 280 individual strands of 0.053mm glass for maximum flexibility, the bend radius is an amazing 70mm. High-purity optical grade glass fiber will not haze or discolor over time like Plastic will. Sophisticated mirror-polishing techniques are employed to make the clearest end possible, and result in less error and maximum signal transfer. The 24K gold-plated collet provides rigidity and maintains cable fiber placement, while an 8mm, soft-flexible PVC jacket protects the delicate fiber core. Throughout its design, the SonicWave toslink cable eliminates EMI/RFI interference common to standard audio/video cables.

Connect your DVD player, satellite DVR, CD player or other device to your digital audio receiver with the SonicWave glass fiber optical cable, a must-have for any audio purist. Constructed from 280 individual strands of 0.053mm glass for maximum flexibility, the bend radius is an amazing 70mm. High-purity optical grade glass fiber will not haze or discolor over time like Plastic will. Sophisticated mirror-polishing techniques are employed to make the clearest end possible, and result in less error and maximum signal transfer. The 24K gold-plated collet provides rigidity and maintains cable fiber placement, while an 8mm, soft-flexible PVC jacket protects the delicate fiber core. Throughout its design, the SonicWave toslink cable eliminates EMI/RFI interference common to standard audio/video cables.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2211-40231-001
Product Name 0.5m SonicWave® Glass TOSLINK® Cable
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details