Quiktron, Inc. 75ft SonicWave® S-Video + RCA Stereo Audio Cable 2202-40172-075

Description
The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for s-video and twisted pair for audio) and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: One S-Video Male and Two RCA Male Connector 2: One S-Video Male and Two RCA Male
Description
The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for s-video and twisted pair for audio) and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: One S-Video Male and Two RCA Male Connector 2: One S-Video Male and Two RCA Male

Suppliers

Company
Product
Description
Supplier Links
75ft SonicWave® S-Video + RCA Stereo Audio Cable - 2202-40172-075 - Quiktron, Inc.
Albia, IA, USA
75ft SonicWave® S-Video + RCA Stereo Audio Cable
2202-40172-075
75ft SonicWave® S-Video + RCA Stereo Audio Cable 2202-40172-075
The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for s-video and twisted pair for audio) and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: One S-Video Male and Two RCA Male Connector 2: One S-Video Male and Two RCA Male

The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for s-video and twisted pair for audio) and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length!
Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component.
Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer.
SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver.
Connector 1: One S-Video Male and Two RCA Male
Connector 2: One S-Video Male and Two RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-40172-075
Product Name 75ft SonicWave® S-Video + RCA Stereo Audio Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6429A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details