Quiktron, Inc. 10m SonicWave® HDMI® to DVI-D™ Digital Video Cable (32.8ft) 2103-40292-033

Description
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.
Description
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Suppliers

Company
Product
Description
Supplier Links
10m SonicWave® HDMI® to DVI-D™ Digital Video Cable (32.8ft) - 2103-40292-033 - Quiktron, Inc.
Albia, IA, USA
10m SonicWave® HDMI® to DVI-D™ Digital Video Cable (32.8ft)
2103-40292-033
10m SonicWave® HDMI® to DVI-D™ Digital Video Cable (32.8ft) 2103-40292-033
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection.
Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancing features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment.
Connector 1: HDMI Male
Connector 2: DVI-D Male
Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2103-40292-033
Product Name 10m SonicWave® HDMI® to DVI-D™ Digital Video Cable (32.8ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-10M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6854A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
USB Cables - 2662512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 65.62 ft (200 dm)
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details